Taoglas Speakers SPKA.46.8.B

Description
8 Ohms General Purpose Speaker 25W 10Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 25W 10Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKA.46.8.B-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 25W 10Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 25W 10Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SPKA.46.8.B
Speakers & Transducers SPKA.46.8.B
Speakers & Transducers 4x6 8 Ohms 158*56mm

Speakers & Transducers 4x6 8 Ohms 158*56mm

Buy Now Datasheet
Coaxial Speaker W/foam Gasket, 8Ohm, 25W Rohs Compliant Taoglas - 69AH5584 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Speaker W/foam Gasket, 8Ohm, 25W Rohs Compliant Taoglas
69AH5584
Coaxial Speaker W/foam Gasket, 8Ohm, 25W Rohs Compliant Taoglas 69AH5584
COAXIAL SPEAKER W/FOAM GASKET, 8OHM, 25W ROHS COMPLIANT: YES

COAXIAL SPEAKER W/FOAM GASKET, 8OHM, 25W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 931-SPKA.46.8.B-ND SPKA.46.8.B 69AH5584
Product Name Speakers Speakers & Transducers Coaxial Speaker W/foam Gasket, 8Ohm, 25W Rohs Compliant Taoglas
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
Speakers - 2603-CAC32-02W110-13-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details