DB Unlimited, LLC Speakers SM150808-2

Description
8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM150808-2DKR-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 2104-SM150808-2CT-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 500mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM150808-2
Speakers & Transducers SM150808-2
Speakers & Transducers Dynamic Surface Mount Micro Speaker

Speakers & Transducers Dynamic Surface Mount Micro Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM150808-2DKR-ND SM150808-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details