DB Unlimited, LLC Speakers SW250508-1

Description
8 Ohms General Purpose Speaker 1W 550Hz ~ 10kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 550Hz ~ 10kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW250508-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 550Hz ~ 10kHz Top Oval

8 Ohms General Purpose Speaker 1W 550Hz ~ 10kHz Top Oval

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW250508-1
Speakers & Transducers SW250508-1
Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flange, 1-1.5W

Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flange, 1-1.5W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SW250508-1-ND SW250508-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details