DB Unlimited, LLC Speakers SM170808-2

Description
8 Ohms General Purpose Speaker 700mW 850Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 850Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM170808-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 850Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 850Hz ~ 10kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM170808-2
Speakers & Transducers SM170808-2
Speakers & Transducers 17x12x2.5, 8 Ohm SOLDER PADS

Speakers & Transducers 17x12x2.5, 8 Ohm SOLDER PADS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM170808-2-ND SM170808-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS45-05D13-24-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 130 Hz
View Details