Knowles Precision Devices Speakers RVA-90020-N22

Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet
Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1323-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1323-ND
Speakers 423-1323-ND
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N22
Speakers & Transducers RVA-90020-N22
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1323-ND RVA-90020-N22
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
MVP Series II Dual 15
Specs
SPL 131 dB
Nominal Power 400 watts
Sensitivity 98 dB
View Details