DB Unlimited, LLC Speakers SM360508-5

Description
SPEAKER 8OHM 250MW TOP PORT 94DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 250MW TOP PORT 94DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM360508-5-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 250MW TOP PORT 94DB

SPEAKER 8OHM 250MW TOP PORT 94DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM360508-5
Speakers & Transducers SM360508-5
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM360508-5-ND SM360508-5
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details