Visaton Speakers & Transducers PL 13 - 100 V

Description
Speakers & Transducers Projection loud speaker, 160-15000Hz
Datasheet
Description
Speakers & Transducers Projection loud speaker, 160-15000Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 13 - 100 V
Speakers & Transducers PL 13 - 100 V
Speakers & Transducers Projection loud speaker, 160-15000Hz

Speakers & Transducers Projection loud speaker, 160-15000Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 13 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details