Visaton Speakers & Transducers PX 13 - 4 Ohm

Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PX 13 - 4 Ohm
Speakers & Transducers PX 13 - 4 Ohm
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PX 13 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details