Mallory Sonalert Products, Inc. Speakers & Transducers PH-180Q

Description
Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 88X105MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PH-180Q
Speakers & Transducers PH-180Q
Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 88X105MM

Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 88X105MM

Supplier's Site Datasheet
Speakers - 458-1165-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1165-ND
Speakers 458-1165-ND
8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round

8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number PH-180Q 458-1165-ND
Product Name Speakers & Transducers Speakers
Size 3.46 inch (88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - 6537924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Portable Speakers
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details