Visaton Speakers & Transducers PL 13 DBS - 100 V

Description
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65
Datasheet
Description
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 13 DBS - 100 V
Speakers & Transducers PL 13 DBS - 100 V
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65

Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 13 DBS - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details