Series: Speakers Mounting Method: PCB- Press Fit Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 2.0 Max Power (Watts): 2.5 Freq Range (Hz): 670 - 10k Size: 20 x 35 x 7 mm Weight: 4.53 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Speakers & Transducers SPEAKER 670HZ 85DB 35X20X7 PLASTIC STK
8 Ohms General Purpose Speaker 2W 670Hz ~ 10kHz Top Rectangular
Mallory Sonalert Products, Inc. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PSR3520F08S7K | PSR3520F08S7K | 458-1474-ND |
Product Name | Speakers | Speakers & Transducers | Speakers |
SPL | 75 dB | ||
Nominal Power | 2 watts | ||
Maximum Power | 2.5 watts | ||
Impedance | 8 ohms |