Taoglas Speakers SPKR.6.8.A

Description
8 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKR.6.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round

Buy Now Datasheet
Dual Cone Speaker, 6, 8 Ohm, 30W Rohs Compliant Taoglas - 69AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Dual Cone Speaker, 6, 8 Ohm, 30W Rohs Compliant Taoglas
69AH2512
Dual Cone Speaker, 6, 8 Ohm, 30W Rohs Compliant Taoglas 69AH2512
DUAL CONE SPEAKER, 6", 8 OHM, 30W ROHS COMPLIANT: YES

DUAL CONE SPEAKER, 6", 8 OHM, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SPKR.6.8.A
Speakers & Transducers SPKR.6.8.A
Speakers & Transducers 6 8 Ohms 160*64mm

Speakers & Transducers 6 8 Ohms 160*64mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers
Product Number 931-SPKR.6.8.A-ND 69AH2512 SPKR.6.8.A
Product Name Speakers Dual Cone Speaker, 6, 8 Ohm, 30W Rohs Compliant Taoglas Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details