Knowles Speakers RVA-90020-N23

Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet
Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1324-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1324-ND
Speakers 423-1324-ND
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N23
Speakers & Transducers RVA-90020-N23
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1324-ND RVA-90020-N23
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
Car Audio, Full Range Speaker - SR55 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details