Murata Electronics Audio Indicators & Alerts PKM17EPPH4001-B0

Description
Audio Indicators & Alerts 72DB 4.00KHZ 17.0MM ALARM(R)
Datasheet
Description
Audio Indicators & Alerts 72DB 4.00KHZ 17.0MM ALARM(R)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM17EPPH4001-B0
Audio Indicators & Alerts PKM17EPPH4001-B0
Audio Indicators & Alerts 72DB 4.00KHZ 17.0MM ALARM(R)

Audio Indicators & Alerts 72DB 4.00KHZ 17.0MM ALARM(R)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM17EPPH4001-B0
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - N9870-WP - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details