DB Unlimited, LLC Speakers & Transducers SP500408-1

Description
Speakers & Transducers Dynamic Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SP500408-1
Speakers & Transducers SP500408-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Supplier's Site Datasheet
Speakers - 2104-SP500408-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 450Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 1W 450Hz ~ 5kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number SP500408-1 2104-SP500408-1-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
 - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 200 to 15000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, In-Ceiling Speaker - HSi 460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details