DB Unlimited, LLC Speakers SP500104-1

Description
4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP500104-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SP500104-1
Speakers & Transducers SP500104-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SP500104-1-ND SP500104-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 135 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, Outdoor Speaker - Voyager RK6T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details