PUI Audio Speakers SMS-1508-2-R

Description
8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1141-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1141-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1141-6-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 300mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SMS-1508-2-R
Speakers & Transducers SMS-1508-2-R
Speakers & Transducers .3W 850-20KHz 8 OHM

Speakers & Transducers .3W 850-20KHz 8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1141-2-ND SMS-1508-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details