DB Unlimited, LLC Speakers SM200508-1

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM200508-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM200508-1
Speakers & Transducers SM200508-1
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM200508-1-ND SM200508-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Oval Speakers - CES350V080CA08PCN500TR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details