Visaton Speakers & Transducers SL 87 WPM - 4 ohm

Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz
Datasheet
Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 87 WPM - 4 ohm
Speakers & Transducers SL 87 WPM - 4 ohm
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz

Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 87 WPM - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details