Visaton Speakers & Transducers SL 70 NDV - 4 ohm

Description
Speakers & Transducers full-range driver 6.5 cm (2.5"), 220Hz
Datasheet
Description
Speakers & Transducers full-range driver 6.5 cm (2.5"), 220Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 70 NDV - 4 ohm
Speakers & Transducers SL 70 NDV - 4 ohm
Speakers & Transducers full-range driver 6.5 cm (2.5"), 220Hz

Speakers & Transducers full-range driver 6.5 cm (2.5"), 220Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 70 NDV - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application MusicAudio; Paging
View Details
Speakers - PLS-75F25AL04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details