VISATON
ST 77 -- SPEAKERS & TRANSDUCERS
Visaton
Speakers & Transducers
ST 77
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Suppliers
Speakers & Transducers
ST 77
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
ST 77 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Knowles Electronics, LLC.
Impedance
100 ohms
Sensitivity
108 dB
Size
0.30 inch (8 mm)
View Details
Features
Case
Nominal Power
500 watts
Impedance
2 ohms
View Details