DB Unlimited, LLC Speakers SM3604100-1

Description
100 Ohms General Purpose Speaker 250mW 450Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
100 Ohms General Purpose Speaker 250mW 450Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM3604100-1-ND - DigiKey
Thief River Falls, MN, United States
100 Ohms General Purpose Speaker 250mW 450Hz ~ 5kHz Top Round

100 Ohms General Purpose Speaker 250mW 450Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM3604100-1
Speakers & Transducers SM3604100-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM3604100-1-ND SM3604100-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
Oval Speakers - CES1260O585KB8FPN151SHP17GR - Challenge Electronics
Specs
SPL 100 dB
Nominal Power 10 watts
Maximum Power 11 watts
View Details