DB Unlimited, LLC Speakers & Transducers SM280632-1

Description
Speakers & Transducers High Temp Dynamic Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SM280632-1
Speakers & Transducers SM280632-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Supplier's Site Datasheet
Speakers - 2104-SM280632-1-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round

32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number SM280632-1 2104-SM280632-1-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speaker - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
 - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 230 to 20000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi 435CV - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details