Visaton Speakers & Transducers PL 13 D - 100 V

Description
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65
Datasheet
Description
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 13 D - 100 V
Speakers & Transducers PL 13 D - 100 V
Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65

Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 13 D - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details
Speakers - PSR5151N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 97 dB
Nominal Power 3 watts
Maximum Power 4 watts
View Details
4 suppliers