Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MURATA ELECTRONICS
PKM22EPPH2001-B0 -- AUDIO INDICATORS & ALERTS
Murata Electronics
Audio Indicators & Alerts
PKM22EPPH2001-B0
Description
Audio Indicators & Alerts 70DB 2.00KHZ 22.0MM ALARM(R)
Datasheet
Description
Audio Indicators & Alerts 70DB 2.00KHZ 22.0MM ALARM(R)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPPH2001-B0
Audio Indicators & Alerts
PKM22EPPH2001-B0
Audio Indicators & Alerts 70DB 2.00KHZ 22.0MM ALARM(R)
Audio Indicators & Alerts 70DB 2.00KHZ 22.0MM ALARM(R)
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
PKM22EPPH2001-B0
Product Name
Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
526784
Specs
Impedance
8 ohms
Size
2.20 inch (56 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
AMR6 AudioMaster® 8 Watt Ceiling Speakers
AMR6-100K
Specs
SPL
102 dB
Weight
1390.00 g (49.04 oz)
View Details
Knowles Electronics, LLC.
Speakers
CB-22849-000
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure
CS113TG-TW5
Specs
Features
Case
Nominal Power
600 watts
Impedance
3 ohms
View Details