KNOWLES
RAB-32146-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
RAB-32146-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RAB-32146-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Nominal Power
45 watts
Sensitivity
87.2 dB
Resonance Frequency
61 Hz
View Details
Nominal Power
175 watts
Impedance
4 ohms
Size
10.00 inch (254 mm)
View Details