PUI Audio Speakers & Transducers SMT-0540-T-7-R

Description
Speakers & Transducers 3VP-P 100MA GOLD PLATED LEADS
Datasheet
Description
Speakers & Transducers 3VP-P 100MA GOLD PLATED LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SMT-0540-T-7-R
Speakers & Transducers SMT-0540-T-7-R
Speakers & Transducers 3VP-P 100MA GOLD PLATED LEADS

Speakers & Transducers 3VP-P 100MA GOLD PLATED LEADS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SMT-0540-T-7-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details