Visaton Speakers & Transducers PL 13 BS - 100 V

Description
Speakers & Transducers Projection loudspeaker, cylindrical plastic housing (ABS), adjustable fixing bracket, 160 15000 Hz
Datasheet
Description
Speakers & Transducers Projection loudspeaker, cylindrical plastic housing (ABS), adjustable fixing bracket, 160 15000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 13 BS - 100 V
Speakers & Transducers PL 13 BS - 100 V
Speakers & Transducers Projection loudspeaker, cylindrical plastic housing (ABS), adjustable fixing bracket, 160 15000 Hz

Speakers & Transducers Projection loudspeaker, cylindrical plastic housing (ABS), adjustable fixing bracket, 160 15000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 13 BS - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details