DB Unlimited, LLC Speakers SM400608-2

Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM400608-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM400608-2
Speakers & Transducers SM400608-2
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM400608-2-ND SM400608-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
Speakers - DX20BF00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 822 Hz
View Details