Knowles Speakers & Transducers RVA-90063-N25

Description
Speakers & Transducers Replacement Speaker Unit
Description
Speakers & Transducers Replacement Speaker Unit

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90063-N25
Speakers & Transducers RVA-90063-N25
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number RVA-90063-N25
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
DTEC Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 39 ohms
Sensitivity 123 dB
Size 0.31 inch (8 mm)
View Details