Visaton Speakers & Transducers SC 5 - 8 Ohm

Description
Speakers & Transducers Magnetically shielded 13 mm (0.5") polycarbonate dome driver, 60-100W, 1500 22000 Hz, 8 Ohm, 2000Hz
Datasheet
Description
Speakers & Transducers Magnetically shielded 13 mm (0.5") polycarbonate dome driver, 60-100W, 1500 22000 Hz, 8 Ohm, 2000Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SC 5 - 8 Ohm
Speakers & Transducers SC 5 - 8 Ohm
Speakers & Transducers Magnetically shielded 13 mm (0.5") polycarbonate dome driver, 60-100W, 1500 22000 Hz, 8 Ohm, 2000Hz

Speakers & Transducers Magnetically shielded 13 mm (0.5") polycarbonate dome driver, 60-100W, 1500 22000 Hz, 8 Ohm, 2000Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SC 5 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare S Satellite Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details