Murata Electronics Audio Indicators & Alerts PKM22EPPH4001-B0

Description
Audio Indicators & Alerts 12.0nF +/-30% Sound Component
Datasheet
Description
Audio Indicators & Alerts 12.0nF +/-30% Sound Component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPPH4001-B0
Audio Indicators & Alerts PKM22EPPH4001-B0
Audio Indicators & Alerts 12.0nF +/-30% Sound Component

Audio Indicators & Alerts 12.0nF +/-30% Sound Component

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM22EPPH4001-B0
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Point Source 800 Weather-Resistant Loudspeakers - IP8-1152WR - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details