Visaton Speakers & Transducers R 10 SC - 8 ohm

Description
Speakers & Transducers magnetic shield full-range speaker
Datasheet
Description
Speakers & Transducers magnetic shield full-range speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
R 10 SC - 8 ohm
Speakers & Transducers R 10 SC - 8 ohm
Speakers & Transducers magnetic shield full-range speaker

Speakers & Transducers magnetic shield full-range speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number R 10 SC - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
SDS Passive radiator, 4
Specs
Resonance Frequency 29 Hz
Size 4.00 inch (102 mm)
Application MusicAudio
View Details