Mallory Sonalert Products, Inc. Speakers & Transducers PH-260Q

Description
Speakers & Transducers SPEAKER HORN 25W ALUMINUM, 264X235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PH-260Q
Speakers & Transducers PH-260Q
Speakers & Transducers SPEAKER HORN 25W ALUMINUM, 264X235

Speakers & Transducers SPEAKER HORN 25W ALUMINUM, 264X235

Supplier's Site Datasheet
Speakers - 458-1329-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1329-ND
Speakers 458-1329-ND
8 Ohms General Purpose Speaker 25W 500Hz ~ 7kHz User Defined Round

8 Ohms General Purpose Speaker 25W 500Hz ~ 7kHz User Defined Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number PH-260Q 458-1329-ND
Product Name Speakers & Transducers Speakers
Size 10.39 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speaker - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - 7716979P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Size 0.39 inch (10 mm)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Home Audio, In-Ceiling Speaker - HSi H460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details