DB Unlimited, LLC Speakers SM360450-1

Description
SPEAKR 50OHM 100MW TOP PORT 95DB
Request a Quote Datasheet
Description
SPEAKR 50OHM 100MW TOP PORT 95DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM360450-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 50OHM 100MW TOP PORT 95DB

SPEAKR 50OHM 100MW TOP PORT 95DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM360450-1
Speakers & Transducers SM360450-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM360450-1-ND SM360450-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details