DB Unlimited, LLC Speakers SM150508-1

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM150508-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 500Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 20kHz Top Rectangular

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM150508-1
Speakers & Transducers SM150508-1
Speakers & Transducers Dynamic Micro Spkr

Speakers & Transducers Dynamic Micro Spkr

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM150508-1-ND SM150508-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speaker - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
 - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 250 to 10000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi 430CV - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details