Mallory Sonalert Products, Inc. Speakers PSR4028F08S11.5K

Description
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 2.0 Freq Range (Hz): 550-20000 Size: 28.5 x 40 x 11.5 mm Weight: 12.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 2.0 Freq Range (Hz): 550-20000 Size: 28.5 x 40 x 11.5 mm Weight: 12.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 2.0 Freq Range (Hz): 550-20000 Size: 28.5 x 40 x 11.5 mm Weight: 12.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR4028F08S11.5K
Speakers & Transducers PSR4028F08S11.5K
Speakers & Transducers SPEAKER 390HZ 97DB 40X28.5X11.5 PL

Speakers & Transducers SPEAKER 390HZ 97DB 40X28.5X11.5 PL

Supplier's Site Datasheet
Speakers - 458-1477-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1477-ND
Speakers 458-1477-ND
8 Ohms General Purpose Speaker 1W 390Hz ~ 15kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 390Hz ~ 15kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers Speakers
Product Number PSR4028F08S11.5K PSR4028F08S11.5K 458-1477-ND
Product Name Speakers Speakers & Transducers Speakers
SPL 78 dB
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speaker - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - 8158738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 50 ohms
Frequency Response 350 to 6000 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details