Mallory Sonalert Products, Inc. Speakers PSR-13N08A-JQ

Description
8 Ohms General Purpose Speaker 250mW 1.8kHz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1120-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1120-ND
Speakers 458-1120-ND
8 Ohms General Purpose Speaker 250mW 1.8kHz ~ 7kHz Top Round

8 Ohms General Purpose Speaker 250mW 1.8kHz ~ 7kHz Top Round

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR-13N08A-JQ
Speakers & Transducers PSR-13N08A-JQ
Speakers & Transducers SPEAKER 8 OHM .25W 13MM MYLAR METAL

Speakers & Transducers SPEAKER 8 OHM .25W 13MM MYLAR METAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 458-1120-ND PSR-13N08A-JQ
Product Name Speakers Speakers & Transducers
Resonance Frequency 1800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speaker - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
 - 7716989P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.3000 watts
Size 0.79 inch (20 mm)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details