DB Unlimited, LLC Speakers SW230704-1

Description
4 Ohms General Purpose Speaker 1W 700Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 1W 700Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW230704-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 1W 700Hz ~ 10kHz Top Round

4 Ohms General Purpose Speaker 1W 700Hz ~ 10kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW230704-1
Speakers & Transducers SW230704-1
Speakers & Transducers Waterproof Spkr 4Ohm Round, Flush, 1-1.5W

Speakers & Transducers Waterproof Spkr 4Ohm Round, Flush, 1-1.5W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SW230704-1-ND SW230704-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details