Visaton Speakers & Transducers PL 8 RV - 4 Ohm

Description
Speakers & Transducers 8 cm (3.3") full-range high efficiency speaker, 10-20W, 140-19000 Hz, black
Datasheet
Description
Speakers & Transducers 8 cm (3.3") full-range high efficiency speaker, 10-20W, 140-19000 Hz, black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 8 RV - 4 Ohm
Speakers & Transducers PL 8 RV - 4 Ohm
Speakers & Transducers 8 cm (3.3") full-range high efficiency speaker, 10-20W, 140-19000 Hz, black

Speakers & Transducers 8 cm (3.3") full-range high efficiency speaker, 10-20W, 140-19000 Hz, black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 8 RV - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details