TDK U.S.A. Corporation Speakers & Transducers PHUA3030-049B-00-000

Description
Speakers & Transducers 12V 4.8uF 15% PiezoListen
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PHUA3030-049B-00-000
Speakers & Transducers PHUA3030-049B-00-000
Speakers & Transducers 12V 4.8uF 15% PiezoListen

Speakers & Transducers 12V 4.8uF 15% PiezoListen

Supplier's Site
Speakers - 445-181632-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Speaker 5W 100Hz ~ 20kHz Top Square

General Purpose Speaker 5W 100Hz ~ 20kHz Top Square

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number PHUA3030-049B-00-000 445-181632-ND
Product Name Speakers & Transducers Speakers
Size 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
 - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 50 ohms
Frequency Response 300 to 20000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, Outdoor Speaker - Voyager RK8T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 20 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details