Knowles Electronics, LLC. Speakers RAB-32033-000

Description
50 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11.8kHz Top Rectangular
Request a Quote Datasheet
Description
50 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1384-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1384-ND
Speakers 423-1384-ND
50 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11.8kHz Top Rectangular

50 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RAB-32033-000
Speakers & Transducers RAB-32033-000
Speakers & Transducers Balanced Armature Receiver, open vent

Speakers & Transducers Balanced Armature Receiver, open vent

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1384-ND RAB-32033-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details