DB Unlimited, LLC Speakers & Transducers SP570316-2

Description
Speakers & Transducers Dynamic Speaker
Datasheet
Description
Speakers & Transducers Dynamic Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SP570316-2
Speakers & Transducers SP570316-2
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SP570316-2
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
 - Digisonic DS5A - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Frequency Response 50 to 24000 Hz
Size 5.00 inch (127 mm)
View Details
Speaker - KC42W-8A - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details