Knowles Electronics, LLC. Speakers SR-31843-000

Description
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.9kHz Top Round
Request a Quote Datasheet
Description
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-SR-31843-000-ND - DigiKey
Thief River Falls, MN, United States
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.9kHz Top Round

46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.9kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SR-31843-000
Speakers & Transducers SR-31843-000
Speakers & Transducers round, balanced armature receiver

Speakers & Transducers round, balanced armature receiver

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-SR-31843-000-ND SR-31843-000
Product Name Speakers Speakers & Transducers
Weight 0.26 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS50-05D32-19-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 355 Hz
View Details