DB Unlimited, LLC Speakers & Transducers SM150908-3

Description
Speakers & Transducers Dynamic Micro Speaker, Flush Mount
Datasheet
Description
Speakers & Transducers Dynamic Micro Speaker, Flush Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SM150908-3
Speakers & Transducers SM150908-3
Speakers & Transducers Dynamic Micro Speaker, Flush Mount

Speakers & Transducers Dynamic Micro Speaker, Flush Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SM150908-3
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers