DB Unlimited, LLC Speakers SM500416-1

Description
16 Ohms General Purpose Speaker 250mW 400Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 250mW 400Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM500416-1-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 250mW 400Hz ~ 5kHz Top Round

16 Ohms General Purpose Speaker 250mW 400Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM500416-1
Speakers & Transducers SM500416-1
Speakers & Transducers DYNAMIC SPEAKER

Speakers & Transducers DYNAMIC SPEAKER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM500416-1-ND SM500416-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Speakers - 2603-CS27-01P60-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details