DB Unlimited, LLC Speakers SC400608-1

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SC400608-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC400608-1
Speakers & Transducers SC400608-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SC400608-1-ND SC400608-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
S-Series 12
Specs
SPL 129 dB
Nominal Power 200 watts
Sensitivity 99 dB
View Details