Knowles Electronics, LLC. Speakers RAB-32257-000

Description
48 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11kHz Top Rectangular
Request a Quote Datasheet
Description
48 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1383-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1383-ND
Speakers 423-1383-ND
48 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11kHz Top Rectangular

48 Ohms Receiver, Balanced Armature Speaker 20Hz ~ 11kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RAB-32257-000
Speakers & Transducers RAB-32257-000
Speakers & Transducers Balanced Armature Receiver, warm bass

Speakers & Transducers Balanced Armature Receiver, warm bass

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1383-ND RAB-32257-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Oval Speakers - CES400V115DA08PMN700TR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details