DB Unlimited, LLC Speakers SM131108-1

Description
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM131108-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM131108-1
Speakers & Transducers SM131108-1
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM131108-1-ND SM131108-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Car Audio, Subwoofer - GTR12 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Size 12.00 inch (305 mm)
Application Automotive
View Details
Speaker - FC6S - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details