DB Unlimited, LLC Speakers SC600204-1

Description
SPEAKER 4OHM 2W TOP PORT 100DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 2W TOP PORT 100DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SC600204-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 2W TOP PORT 100DB

SPEAKER 4OHM 2W TOP PORT 100DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC600204-1
Speakers & Transducers SC600204-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SC600204-1-ND SC600204-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC32WP-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 91 dB
View Details